IC EEPROM 4KBIT SPI 2MHZ 8SOP Product overview: BR9040F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9040F-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049732-BR9040F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kbit SPI 2 MHz 8-SOP
IC EEPROM 4KBIT SPI 2MHZ 8SOP
IC EEPROM 4KBIT SPI 2MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR9040F-WE2 | 846-BR9040F-WE2DKR-ND | 049732-BR9040F-WE2 | BR9040F-WE2 | BR9040F-WE2 | BR9040F-WE2 |
| Product Name | 2MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - BR9040F-WE2 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Data Retention | 10 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOP; 8-SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |