ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory BR93G86FVT-3AGE2

Description
Win Source Part Number: 1254199-BR93G86FVT-3 AGE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G86FVT-3AGE2DKR, BR93G86FVT-3AG2TR,BR 93G86FVT-3AGE2TR,BR9 3G86FVT-3AG2CT,BR93G 86FVT-3AGE2CT,BR93G8 6FVT-3AGE2CT,BR93G86 FVT-3AGE2DKR,BR93G86 FVT-3AGE2TR,BR93G86F VT-3AG2DKR Base Product Number: BR93G86
Request a Quote Datasheet
Description
Win Source Part Number: 1254199-BR93G86FVT-3 AGE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G86FVT-3AGE2DKR, BR93G86FVT-3AG2TR,BR 93G86FVT-3AGE2TR,BR9 3G86FVT-3AG2CT,BR93G 86FVT-3AGE2CT,BR93G8 6FVT-3AGE2CT,BR93G86 FVT-3AGE2DKR,BR93G86 FVT-3AGE2TR,BR93G86F VT-3AG2DKR Base Product Number: BR93G86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254199-BR93G86FVT-3AGE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254199-BR93G86FVT-3AGE2
Integrated Circuits (ICs) - Memory 1254199-BR93G86FVT-3AGE2
Win Source Part Number: 1254199-BR93G86FVT-3 AGE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G86FVT-3AGE2DKR, BR93G86FVT-3AG2TR,BR 93G86FVT-3AGE2TR,BR9 3G86FVT-3AG2CT,BR93G 86FVT-3AGE2CT,BR93G8 6FVT-3AGE2CT,BR93G86 FVT-3AGE2DKR,BR93G86 FVT-3AGE2TR,BR93G86F VT-3AG2DKR Base Product Number: BR93G86

Win Source Part Number: 1254199-BR93G86FVT-3AGE2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR93G86FVT-3AGE2DKR,BR93G86FVT-3AG2TR,BR93G86FVT-3AGE2TR,BR93G86FVT-3AG2CT,BR93G86FVT-3AGE2CT,BR93G86FVT-3AGE2CT,BR93G86FVT-3AGE2DKR,BR93G86FVT-3AGE2TR,BR93G86FVT-3AG2DKR
Base Product Number: BR93G86

Buy Now Datasheet
Memory IC and Storage Component - 774-BR93G86FVT-3AGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR93G86FVT-3AGE2
Memory IC and Storage Component 774-BR93G86FVT-3AGE2
IC EEPROM 16KBIT SPI 8TSSOPB Product overview: BR93G86FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FVT-3AGE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 8TSSOPB Product overview: BR93G86FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FVT-3AGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93G86FVT-3AGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP-B

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G86FVT-3AGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G86FVT-3AGE2
Integrated Circuits (ICs) - Memory - Memory BR93G86FVT-3AGE2
IC EEPROM 16KBIT SPI 8TSSOPB

IC EEPROM 16KBIT SPI 8TSSOPB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254199-BR93G86FVT-3AGE2 774-BR93G86FVT-3AGE2 BR93G86FVT-3AGE2 BR93G86FVT-3AGE2
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 6116LA35TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details