ROHM Semiconductor USA, LLC Memory - EEPROM - BR25L320FJ-WE2 BR25L320FJ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864587-BR25L320FJ-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-SOP-J Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BR25L320 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR25L320FJWE2, BR25L320FJ-WE2TR, BR25L320FJ-WE2CT, BR25L320FJ-WE2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864587-BR25L320FJ-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-SOP-J Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BR25L320 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR25L320FJWE2, BR25L320FJ-WE2TR, BR25L320FJ-WE2CT, BR25L320FJ-WE2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR25L320FJ-WE2 - 864587-BR25L320FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L320FJ-WE2
864587-BR25L320FJ-WE2
Memory - EEPROM - BR25L320FJ-WE2 864587-BR25L320FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864587-BR25L320FJ-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-SOP-J Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BR25L320 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR25L320FJWE2, BR25L320FJ-WE2TR, BR25L320FJ-WE2CT, BR25L320FJ-WE2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864587-BR25L320FJ-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-SOP-J
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BR25L320
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25L320FJWE2, BR25L320FJ-WE2TR, BR25L320FJ-WE2CT, BR25L320FJ-WE2DKR

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L320FJ-WE2
5MHZ Memory IC and Storage Component 774-BR25L320FJ-WE2
IC EEPROM 32KBIT SPI 5MHZ 8SOPJ Product overview: BR25L320FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L320FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 5MHZ 8SOPJ Product overview: BR25L320FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L320FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25L320FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-SOP-J

EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 32KBIT SPI 5MHZ 8SOPJ

IC EEPROM 32KBIT SPI 5MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L320FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L320FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L320FJ-WE2
IC EEPROM 32KBIT SPI 5MHZ 8SOPJ

IC EEPROM 32KBIT SPI 5MHZ 8SOPJ

Supplier's Site
Memory - BR25L320FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 5 MHz 8-SOP-J

EEPROM Memory IC 32Kbit SPI 5 MHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 864587-BR25L320FJ-WE2 774-BR25L320FJ-WE2 BR25L320FJ-WE2TR-ND BR25L320FJ-WE2 BR25L320FJ-WE2 BR25L320FJ-WE2
Product Name Memory - EEPROM - BR25L320FJ-WE2 5MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details