EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-SSOP-B
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SSOP-B
16KBIT, MICROWIRE BUS, LOW POWER
IC EEPROM 16KBIT MIC WIRE 8SSOPB
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR93G86FV-3BGTE2TR-ND | BR93G86FV-3BGTE2 | BR93G86FV-3BGTE2 | BR93G86FV-3BGTE2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; 8-LSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |