ROHM Semiconductor USA, LLC Memory - EEPROM - BR34L02FVT-WE2 BR34L02FVT-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012078-BR34L02FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012078-BR34L02FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR34L02FVT-WE2 - 012078-BR34L02FVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR34L02FVT-WE2
012078-BR34L02FVT-WE2
Memory - EEPROM - BR34L02FVT-WE2 012078-BR34L02FVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012078-BR34L02FVT-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012078-BR34L02FVT-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR34L02FVT-WE2
Memory IC and Storage Component 774-BR34L02FVT-WE2
IC EEPROM 2KBIT I2C 8TSSOPB Product overview: BR34L02FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR34L02FVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 8TSSOPB Product overview: BR34L02FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR34L02FVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2K I2C 400KHZ 8TSSOP - 687-BR34L02FVT-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 400KHZ 8TSSOP
687-BR34L02FVT-WE2
IC EEPROM 2K I2C 400KHZ 8TSSOP 687-BR34L02FVT-WE2
IC EEPROM 2K I2C 400KHZ 8TSSOP

IC EEPROM 2K I2C 400KHZ 8TSSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR34L02FVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR34L02FVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR34L02FVT-WE2
IC EEPROM 2KBIT I2C 8TSSOPB

IC EEPROM 2KBIT I2C 8TSSOPB

Supplier's Site
Memory - BR34L02FVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 8-TSSOP-B

EEPROM Memory IC 2Kbit I²C 400 kHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8TSSOPB

IC EEPROM 2KBIT I2C 8TSSOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012078-BR34L02FVT-WE2 774-BR34L02FVT-WE2 687-BR34L02FVT-WE2 BR34L02FVT-WE2 BR34L02FVT-WE2 BR34L02FVT-WE2
Product Name Memory - EEPROM - BR34L02FVT-WE2 Memory IC and Storage Component IC EEPROM 2K I2C 400KHZ 8TSSOP Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.8V Surface Mount 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 315-1345-000 AAA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers