IC EEPROM 1KBIT SPI 2MHZ 8SOPJ Product overview: BR93A46RFJ-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93A46RFJ-WME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371452-BR93A46RFJ-W
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Base Product Number: BR93A46
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 64 x 16
Memory Interface: Microwire
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 5ms
EEPROM, AEC-Q100, 1KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP-J
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93A46RFJ-WME2 | 1371452-BR93A46RFJ-WME2 | 80AH1668 | BR93A46RFJ-WME2 | 687-BR93A46RFJ-WME2 | BR93A46RFJ-WME2 | BR93A46RFJ-WME2 |
| Product Name | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 1Kbit, -40 To 105Deg C Rohs Compliant Rohm | Memory | MEMORY EEPROM | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |