ROHM Semiconductor USA, LLC Memory BR25S640FJ-WE2

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25S640FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

Buy Now Datasheet
Memory - BR25S640FJ-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

Buy Now Datasheet
Memory - BR25S640FJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-BR25S640FJ-WE2
20MHZ Memory IC and Storage Component 774-BR25S640FJ-WE2
IC EEPROM 64KBIT SPI 20MHZ 8SOPJ Product overview: BR25S640FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S640FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 20MHZ 8SOPJ Product overview: BR25S640FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S640FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25S640FJ-WE2 - 913537-BR25S640FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25S640FJ-WE2
913537-BR25S640FJ-WE2
Memory - EEPROM - BR25S640FJ-WE2 913537-BR25S640FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913537-BR25S640FJ-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25S640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR25S640FJ-WE2CT, BR25S640FJ-WE2TR, BR25S640FJ-WE2DKR, BR25S640FJWE2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913537-BR25S640FJ-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25S640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25S640FJ-WE2CT, BR25S640FJ-WE2TR, BR25S640FJ-WE2DKR, BR25S640FJWE2

Buy Now Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SOPJ

IC EEPROM 64KBIT SPI 20MHZ 8SOPJ

Supplier's Site Datasheet
Memory - BR25S640FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOP-J

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25S640FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25S640FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR25S640FJ-WE2
IC EEPROM 64KBIT SPI 20MHZ 8SOPJ

IC EEPROM 64KBIT SPI 20MHZ 8SOPJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25S640FJ-WE2TR-ND 774-BR25S640FJ-WE2 913537-BR25S640FJ-WE2 BR25S640FJ-WE2 BR25S640FJ-WE2 BR25S640FJ-WE2
Product Name Memory 20MHZ Memory IC and Storage Component Memory - EEPROM - BR25S640FJ-WE2 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details