IC EEPROM 2KBIT MICROWIRE 8TSSOP Product overview: BR93G56FVJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G56FVJ-3GTE2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913545-BR93G56FVJ-3G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-TSSOP-BJ
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR93G56
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR93G56FVJ-3GTE2TR-N
IC EEPROM 2KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP-BJ
IC EEPROM 2K SPI 3MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93G56FVJ-3GTE2 | 913545-BR93G56FVJ-3GTE2 | BR93G56FVJ-3GTE2 | BR93G56FVJ-3GTE2 | BR93G56FVJ-3GTE2 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - BR93G56FVJ-3GTE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; Tape & Reel (TR) | SOP; SSOP; TSSOP; 8-TSSOP-BJ | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |