BR93G86-3B is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR93G86FVT-3B |
| Product Name | Microwire BUS 16Kbit(1024x16bit) EEPROM |
| Memory Category | EEPROM |
| Data Retention | 40 years |
| Endurance | 106 Write/Erase Cycles |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits |