IC EEPROM 4KBIT SPI 2MHZ 8MSOP
IC EEPROM 4KBIT SPI 2MHZ 8MSOP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 4KBIT SPI 2MHZ 8MSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93H66RFVM-2CTR | BR93H66RFVM-2CTR | BR93H66RFVM-2CTR | BR93H66RFVM-2CTR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits |
| Supply Voltage | Surface Mount | 2.5V ~ 5.5V | 2.5V ~ 5.5V |