ROHM Semiconductor USA, LLC Memory - EEPROM - BR25H320FVM-2CTR BR25H320FVM-2CTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913527-BR25H320FVM-2 CTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H320 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H320FVM-2CDKR, BR25H320FVM-2CCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913527-BR25H320FVM-2 CTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H320 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H320FVM-2CDKR, BR25H320FVM-2CCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR25H320FVM-2CTR - 913527-BR25H320FVM-2CTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25H320FVM-2CTR
913527-BR25H320FVM-2CTR
Memory - EEPROM - BR25H320FVM-2CTR 913527-BR25H320FVM-2CTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913527-BR25H320FVM-2 CTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H320 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H320FVM-2CDKR, BR25H320FVM-2CCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913527-BR25H320FVM-2CTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) SPI 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25H320
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR25H320FVM-2CDKR, BR25H320FVM-2CCT

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-BR25H320FVM-2CTR
10MHZ Memory IC and Storage Component 774-BR25H320FVM-2CTR
IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: BR25H320FVM-2CTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H320FVM-2CTR can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: BR25H320FVM-2CTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H320FVM-2CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25H320FVM-2CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm - 82Y6187 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm
82Y6187
Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm 82Y6187
SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H320FVM-2CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H320FVM-2CTR
Integrated Circuits (ICs) - Memory - Memory BR25H320FVM-2CTR
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913527-BR25H320FVM-2CTR 774-BR25H320FVM-2CTR BR25H320FVM-2CTR 82Y6187 BR25H320FVM-2CTR BR25H320FVM-2CTR
Product Name Memory - EEPROM - BR25H320FVM-2CTR 10MHZ Memory IC and Storage Component Memory Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 8-MSOP Tape & Reel (TR) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) MSOP
Cycle Time 4.00E6 ns 4.00E6 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details