IC EEPROM 16K SPI 3MHZ 8TSSOP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP-BJ
IC EEPROM 16KBIT MIC WIRE 8TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93G86FVJ-3BGTE2 | BR93G86FVJ-3BGTE2 | BR93G86FVJ-3BGTE2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 16 kbits | 16 kbits | 16 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |