Manufacturer: Rohm Semiconductor
Win Source Part Number: 913530-BR25L010FVT-W
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) SPI 5 MHz 8-TSSOP-B
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BR25L010
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25L010FVT-WE2CT, BR25L010FVT-WE2DKR, BR25L010FVT-WE2TR, BR25L010FVTWE2
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-TSSOP-B
IC EEPROM 1KBIT SPI 5MHZ 8TSSOPB Product overview: BR25L010FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FVT-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 5MHZ 8TSSOPB
IC EEPROM 1KBIT SPI 5MHZ 8TSSOPB
EEPROM Memory IC 1Kbit SPI 5 MHz 8-TSSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913530-BR25L010FVT-WE2 | BR25L010FVT-WE2TR-ND | 774-BR25L010FVT-WE2 | BR25L010FVT-WE2 | BR25L010FVT-WE2 | BR25L010FVT-WE2 |
| Product Name | Memory - EEPROM - BR25L010FVT-WE2 | Memory | 5MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP-B | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tape & Reel (TR) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |