Manufacturer: Rohm Semiconductor
Win Source Part Number: 913546-BR93G86FVM-3G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR93G86
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.32.0051
Other Part Number: 846-BR93G86FVM-3GTTR
IC EEPROM 16KBIT MICROWIRE 8MSOP Product overview: BR93G86FVM-3GTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FVM-3GTTR
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-MSOP
IC EEPROM 16KBIT MICROWIRE 8MSOP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP
IC EEPROM 16K SPI 3MHZ 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913546-BR93G86FVM-3GTTR | 774-BR93G86FVM-3GTTR | 846-BR93G86FVM-3GTTR-ND | BR93G86FVM-3GTTR | BR93G86FVM-3GTTR | BR93G86FVM-3GTTR |
| Product Name | Memory - EEPROM - BR93G86FVM-3GTTR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-MSOP | Tape & Reel (TR) | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years |