ROHM Semiconductor USA, LLC Memory - EEPROM - BR93L46RFVM-WTR BR93L46RFVM-WTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012083-BR93L46RFVM-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012083-BR93L46RFVM-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93L46RFVM-WTR - 012083-BR93L46RFVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L46RFVM-WTR
012083-BR93L46RFVM-WTR
Memory - EEPROM - BR93L46RFVM-WTR 012083-BR93L46RFVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012083-BR93L46RFVM-W TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012083-BR93L46RFVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L46RFVM-WTR
2MHZ Memory IC and Storage Component 774-BR93L46RFVM-WTR
IC EEPROM 1K SPI 2MHZ 8MSOP Product overview: BR93L46RFVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 1K SPI 2MHZ 8MSOP Product overview: BR93L46RFVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L46RFVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet
Memory - BR93L46RFVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

Buy Now
IC EEPROM 1K SPI 2MHZ 8MSOP

IC EEPROM 1K SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L46RFVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L46RFVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR93L46RFVM-WTR
IC EEPROM 1K SPI 2MHZ 8MSOP

IC EEPROM 1K SPI 2MHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012083-BR93L46RFVM-WTR 774-BR93L46RFVM-WTR BR93L46RFVM-WTR BR93L46RFVM-WTR BR93L46RFVM-WTR
Product Name Memory - EEPROM - BR93L46RFVM-WTR 2MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP Cut Tape (CT) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C05YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details