ROHM Semiconductor GmbH 8KBit, MicroWire BUS, Low Power Serial EEPROM BR93G76F-3A

Description
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Description
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93G76F-3A is an 8Kbit low power serial EEPROM utilizing a MicroWire BUS interface with a 3-line communication method. It operates within a supply voltage range of 1.7V to 5.5V and supports high-speed operations with a clock frequency of up to 3MHz. The device features a 16-bit organization and includes an address auto-increment function during read operations. Write operations are efficient, with a maximum write time of 5ms, and the EEPROM supports over 1 million write cycles and more than 40 years of data retention. The product is available in multiple compact package options, including SOP8, SSOP-B8, and TSSOP-B8, making it suitable for various applications where space and power efficiency are critical. Additionally, it incorporates write protection features to prevent accidental data corruption during power-on and low voltage conditions.

Datasheet Summary
Powered by GS/AI

BR93G76F-3A is an 8Kbit low power serial EEPROM utilizing a MicroWire BUS interface with a 3-line communication method. It operates within a supply voltage range of 1.7V to 5.5V and supports high-speed operations with a clock frequency of up to 3MHz. The device features a 16-bit organization and includes an address auto-increment function during read operations. Write operations are efficient, with a maximum write time of 5ms, and the EEPROM supports over 1 million write cycles and more than 40 years of data retention. The product is available in multiple compact package options, including SOP8, SSOP-B8, and TSSOP-B8, making it suitable for various applications where space and power efficiency are critical. Additionally, it incorporates write protection features to prevent accidental data corruption during power-on and low voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
8KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G76F-3A - ROHM Semiconductor GmbH
Willich, Germany
8KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G76F-3A
8KBit, MicroWire BUS, Low Power Serial EEPROM BR93G76F-3A
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G76-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet
Microwire BUS 8Kbit(512x16bit) EEPROM - BR93G76F-3A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 8Kbit(512x16bit) EEPROM
BR93G76F-3A
Microwire BUS 8Kbit(512x16bit) EEPROM BR93G76F-3A
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G76-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G76F-3A BR93G76F-3A
Product Name 8KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 8Kbit(512x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Number of Words 512 k 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers