ROHM Semiconductor USA, LLC Memory BR93L46RFVJ-WE2

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L46RFVJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - BR93L46RFVJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP-BJ

Buy Now Datasheet
Memory - EEPROM - BR93L46RFVJ-WE2 - 770391-BR93L46RFVJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L46RFVJ-WE2
770391-BR93L46RFVJ-WE2
Memory - EEPROM - BR93L46RFVJ-WE2 770391-BR93L46RFVJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770391-BR93L46RFVJ-W E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Family Name: BR93L46 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP-BJ Alternative Parts (Cross-Reference): 93LC46BT-E/MSG; 93AA46BT-I/MSG; 93AA46B-E/MSG; 93C46BT-E/MS; Introduction Date: February 13, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770391-BR93L46RFVJ-WE2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Family Name: BR93L46
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP-BJ
Alternative Parts (Cross-Reference): 93LC46BT-E/MSG; 93AA46BT-I/MSG; 93AA46B-E/MSG; 93C46BT-E/MS;
Introduction Date: February 13, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2MHZ Memory IC and Storage Component - 774-BR93L46RFVJ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L46RFVJ-WE2
2MHZ Memory IC and Storage Component 774-BR93L46RFVJ-WE2
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP Product overview: BR93L46RFVJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFVJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP Product overview: BR93L46RFVJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFVJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L46RFVJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP-BJ

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP-BJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L46RFVJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L46RFVJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L46RFVJ-WE2
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1K SPI 2MHZ 8TSSOP - 687-BR93L46RFVJ-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8TSSOP
687-BR93L46RFVJ-WE2
IC EEPROM 1K SPI 2MHZ 8TSSOP 687-BR93L46RFVJ-WE2
IC EEPROM 1K SPI 2MHZ 8TSSOP

IC EEPROM 1K SPI 2MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L46RFVJ-WE2CT-ND 770391-BR93L46RFVJ-WE2 774-BR93L46RFVJ-WE2 BR93L46RFVJ-WE2 BR93L46RFVJ-WE2 BR93L46RFVJ-WE2 687-BR93L46RFVJ-WE2
Product Name Memory Memory - EEPROM - BR93L46RFVJ-WE2 2MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1K SPI 2MHZ 8TSSOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 8-TSSOP-BJ 5V; 2.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25320B-MEHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 32 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details