IC EEPROM 4KBIT SPI 2MHZ 8SOPJ Product overview: BR93A66RFJ-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93A66RFJ-WME2 can be used for catalog matching and distributor lookup.
EEPROM, AEC-Q100, 4KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOP-J
IC EEPROM 4KBIT SPI 2MHZ 8SOPJ
IC EEPROM 4KBIT SPI 2MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93A66RFJ-WME2 | 80AH1676 | BR93A66RFJ-WME2 | BR93A66RFJ-WME2 | BR93A66RFJ-WME2 |
| Product Name | 2MHZ Memory IC and Storage Component | Eeprom, Aec-Q100, 4Kbit, -40 To 105Deg C Rohs Compliant Rohm | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |