EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-SOP-J
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-SOP-J
16KBIT, MICROWIRE BUS, LOW POWER
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOP-J
IC EEPROM 16KBIT MICROWIRE 8SOPJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR93G86FJ-3BGTE2TR-ND | BR93G86FJ-3BGTE2 | BR93G86FJ-3BGTE2 | BR93G86FJ-3BGTE2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |