ROHM Semiconductor GmbH 4KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H66RFVT-2C

Description
BR93H66-2C is a serial EEPROM of serial 3-line interface method.
Description
BR93H66-2C is a serial EEPROM of serial 3-line interface method.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93H66RFVT-2C is a 4Kbit (256x16bit) serial EEPROM that operates on a Microwire BUS interface. It is designed for automotive applications, with a wide operating temperature range of -40,ÑÉ to +125,ÑÉ and a supply voltage range of 2.5V to 5.5V. The device features a write cycle endurance of over 300,000 cycles at 125,ÑÉ and data retention exceeding 50 years at the same temperature. It includes built-in write protection mechanisms to prevent accidental data corruption, such as write prohibition at power-on and via command codes. The EEPROM also supports an address auto-increment function during read operations and has low power consumption, with typical write and read currents of 0.8mA and 0.5mA, respectively. The product is available in multiple compact package options, including MSOP8, TSSOP-B8, SOP8, and SOP-J8, and is AEC-Q100 qualified for automotive reliability standards.

Datasheet Summary
Powered by GS/AI

BR93H66RFVT-2C is a 4Kbit (256x16bit) serial EEPROM that operates on a Microwire BUS interface. It is designed for automotive applications, with a wide operating temperature range of -40,ÑÉ to +125,ÑÉ and a supply voltage range of 2.5V to 5.5V. The device features a write cycle endurance of over 300,000 cycles at 125,ÑÉ and data retention exceeding 50 years at the same temperature. It includes built-in write protection mechanisms to prevent accidental data corruption, such as write prohibition at power-on and via command codes. The EEPROM also supports an address auto-increment function during read operations and has low power consumption, with typical write and read currents of 0.8mA and 0.5mA, respectively. The product is available in multiple compact package options, including MSOP8, TSSOP-B8, SOP8, and SOP-J8, and is AEC-Q100 qualified for automotive reliability standards.

Suppliers

Company
Product
Description
Supplier Links
4KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) - BR93H66RFVT-2C - ROHM Semiconductor GmbH
Willich, Germany
4KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation)
BR93H66RFVT-2C
4KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H66RFVT-2C
BR93H66-2C is a serial EEPROM of serial 3-line interface method.

BR93H66-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet
Automotive Microwire BUS 4Kbit(256x16bit) EEPROM - BR93H66RFVT-2C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Microwire BUS 4Kbit(256x16bit) EEPROM
BR93H66RFVT-2C
Automotive Microwire BUS 4Kbit(256x16bit) EEPROM BR93H66RFVT-2C
BR93H66-2C is a serial EEPROM of serial 3-line interface method.

BR93H66-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93H66RFVT-2C BR93H66RFVT-2C
Product Name 4KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) Automotive Microwire BUS 4Kbit(256x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 100 years 100 years
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4 kbits 4 kbits
Number of Words 256 k 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers