ROHM Semiconductor GmbH 16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FVJ-3

Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet
Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G86FVJ-3 - ROHM Semiconductor GmbH
Willich, Germany
16KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G86FVJ-3
16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FVJ-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93G86FVJ-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93G86FVJ-3
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93G86FVJ-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G86FVJ-3 BR93G86FVJ-3
Product Name 16KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 16Kbit(1024x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 99326-E0496-B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers