ROHM Semiconductor USA, LLC 5MHZ Memory IC and Storage Component BR25L010FVM-WTR

Description
IC EEPROM 1KBIT SPI 5MHZ 8MSOP Product overview: BR25L010FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FVM-WTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT SPI 5MHZ 8MSOP Product overview: BR25L010FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FVM-WTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L010FVM-WTR
5MHZ Memory IC and Storage Component 774-BR25L010FVM-WTR
IC EEPROM 1KBIT SPI 5MHZ 8MSOP Product overview: BR25L010FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 5MHZ 8MSOP Product overview: BR25L010FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25L010FVM-WTR - 913529-BR25L010FVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L010FVM-WTR
913529-BR25L010FVM-WTR
Memory - EEPROM - BR25L010FVM-WTR 913529-BR25L010FVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913529-BR25L010FVM-W TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) SPI 5 MHz 8-MSOP Package: Reel - TR Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BR25L010 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913529-BR25L010FVM-WTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) SPI 5 MHz 8-MSOP
Package: Reel - TR
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BR25L010
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - BR25L010FVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L010FVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L010FVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR25L010FVM-WTR
IC EEPROM 1KBIT SPI 5MHZ 8MSOP

IC EEPROM 1KBIT SPI 5MHZ 8MSOP

Supplier's Site
IC EEPROM 1KBIT SPI 5MHZ 8MSOP

IC EEPROM 1KBIT SPI 5MHZ 8MSOP

Supplier's Site Datasheet
Memory - BR25L010FVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 5 MHz 8-MSOP

EEPROM Memory IC 1Kbit SPI 5 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR25L010FVM-WTR 913529-BR25L010FVM-WTR BR25L010FVM-WTR-ND BR25L010FVM-WTR BR25L010FVM-WTR BR25L010FVM-WTR
Product Name 5MHZ Memory IC and Storage Component Memory - EEPROM - BR25L010FVM-WTR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; SSOP; 8-MSOP "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160A-10TU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 16 kbits
View Details
Memory - 170-0157-000 D - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details