ROHM Semiconductor USA, LLC Memory BR93G46FJ-3GTE2

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93G46FJ-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-SOP-J

EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-SOP-J

Buy Now Datasheet
MICROWIRE BUS 1KBIT(64X16BIT) EE - 687-BR93G46FJ-3GTE2 - Utmel Electronic Limited
Hong Kong, China
MICROWIRE BUS 1KBIT(64X16BIT) EE
687-BR93G46FJ-3GTE2
MICROWIRE BUS 1KBIT(64X16BIT) EE 687-BR93G46FJ-3GTE2
MICROWIRE BUS 1KBIT(64X16BIT) EE

MICROWIRE BUS 1KBIT(64X16BIT) EE

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR93G46FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G46FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR93G46FJ-3GTE2
IC EEPROM 1KBIT SPI 3MHZ 8SOPJ

IC EEPROM 1KBIT SPI 3MHZ 8SOPJ

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8SOPJ

IC EEPROM 1KBIT SPI 3MHZ 8SOPJ

Supplier's Site Datasheet
Memory - BR93G46FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-SOP-J

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93G46FJ-3GTE2TR-ND 687-BR93G46FJ-3GTE2 BR93G46FJ-3GTE2 BR93G46FJ-3GTE2 BR93G46FJ-3GTE2
Product Name Memory MICROWIRE BUS 1KBIT(64X16BIT) EE Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V~5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers