ROHM Semiconductor USA, LLC Memory BR93L46RF-WE2

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L46RF-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L46RF-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR93L46RF-WE2 - 012086-BR93L46RF-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L46RF-WE2
012086-BR93L46RF-WE2
Memory - EEPROM - BR93L46RF-WE2 012086-BR93L46RF-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012086-BR93L46RF-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012086-BR93L46RF-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L46RF-WE2
2MHZ Memory IC and Storage Component 774-BR93L46RF-WE2
IC EEPROM 1KBIT SPI 2MHZ 8SOP Product overview: BR93L46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RF-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 2MHZ 8SOP Product overview: BR93L46RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RF-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOP

IC EEPROM 1KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L46RF-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L46RF-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L46RF-WE2
IC EEPROM 1KBIT SPI 2MHZ 8SOP

IC EEPROM 1KBIT SPI 2MHZ 8SOP

Supplier's Site
Memory - BR93L46RF-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L46RF-WE2CT-ND 012086-BR93L46RF-WE2 774-BR93L46RF-WE2 BR93L46RF-WE2 BR93L46RF-WE2 BR93L46RF-WE2
Product Name Memory Memory - EEPROM - BR93L46RF-WE2 2MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 8-SOP 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C01BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 40060283 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers