The BR93H86RF-WCE2 is a 16Kbit serial EEPROM that operates over a wide temperature range of -40,ÑÉ to +125,ÑÉ, making it suitable for automotive applications. It utilizes a 3-wire Microwire BUS interface and supports a single supply voltage from 2.7V to 5.5V. The device features a write mistake prevention function, including write prohibition at power-on and by command code, ensuring data integrity. It has a low current consumption of 0.6mA during read and write operations, and a standby current of just 0.1OºA. The EEPROM is designed for high reliability with a data retention period of 20 years at 125,ÑÉ and an endurance of up to 300,000 write cycles. Additionally, it is AEC-Q100 qualified, indicating its suitability for automotive applications. The package options include SOP8, SOP-J8, and MSOP8, facilitating integration into various designs.
Win Source Part Number: 981735-BR93H86RF-WCE
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1.25 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR93H86RF-WCE2CT,BR9
Base Product Number: BR93H86
IC EEPROM 16KBIT SPI 8SOP Product overview: BR93H86RF-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H86RF-WCE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit Microwire 1.25 MHz 8-SOP
EEPROM, AEC-Q100, 16KBIT, -40TO125DEG C ROHS COMPLIANT: YES
IC EEPROM 16KBIT SPI 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 981735-BR93H86RF-WCE2 | 774-BR93H86RF-WCE2 | BR93H86RF-WCE2 | BR93H86RF-WCE2 | 80AH1691 | BR93H86RF-WCE2 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Eeprom, Aec-Q100, 16Kbit, -40To125Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V | Surface Mount |