ROHM Semiconductor GmbH 16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86F-3

Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93G86F-3 is a 16Kbit (1024x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It supports dual organization modes, allowing selection between 16-bit and 8-bit data formats via the ORG pin. The device operates with a supply voltage range of 1.7V to 5.5V and features a maximum clock speed of 3MHz, enabling high-speed data communication. Write operations can be completed in a maximum of 5ms, and the EEPROM is designed for over 1 million write cycles with a data retention period exceeding 40 years. Additional features include an address auto-increment function during read operations, write protection mechanisms, and a compact package design available in various configurations such as SOP8 and TSSOP-B8. The product is suitable for applications requiring reliable non-volatile memory storage with low power consumption.

Datasheet Summary
Powered by GS/AI

The BR93G86F-3 is a 16Kbit (1024x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It supports dual organization modes, allowing selection between 16-bit and 8-bit data formats via the ORG pin. The device operates with a supply voltage range of 1.7V to 5.5V and features a maximum clock speed of 3MHz, enabling high-speed data communication. Write operations can be completed in a maximum of 5ms, and the EEPROM is designed for over 1 million write cycles with a data retention period exceeding 40 years. Additional features include an address auto-increment function during read operations, write protection mechanisms, and a compact package design available in various configurations such as SOP8 and TSSOP-B8. The product is suitable for applications requiring reliable non-volatile memory storage with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
16KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G86F-3 - ROHM Semiconductor GmbH
Willich, Germany
16KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G86F-3
16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86F-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93G86F-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93G86F-3
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93G86F-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G86F-3 BR93G86F-3
Product Name 16KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 16Kbit(1024x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7GA6Y0060 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers