ROHM Semiconductor USA, LLC Memory - EEPROM - BR93G86FJ-3GTE2 BR93G86FJ-3GTE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864596-BR93G86FJ-3GT E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93G86 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93G86FJ-3GTE2CT, 846-BR93G86FJ-3GTE2T R, BR93G86FJ-3GTE2DKR, BR93G86FJ-3GTE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864596-BR93G86FJ-3GT E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93G86 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93G86FJ-3GTE2CT, 846-BR93G86FJ-3GTE2T R, BR93G86FJ-3GTE2DKR, BR93G86FJ-3GTE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93G86FJ-3GTE2 - 864596-BR93G86FJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93G86FJ-3GTE2
864596-BR93G86FJ-3GTE2
Memory - EEPROM - BR93G86FJ-3GTE2 864596-BR93G86FJ-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864596-BR93G86FJ-3GT E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93G86 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93G86FJ-3GTE2CT, 846-BR93G86FJ-3GTE2T R, BR93G86FJ-3GTE2DKR, BR93G86FJ-3GTE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864596-BR93G86FJ-3GTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR93G86
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR93G86FJ-3GTE2CT, 846-BR93G86FJ-3GTE2TR, BR93G86FJ-3GTE2DKR, BR93G86FJ-3GTE2TR

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR93G86FJ-3GTE2
Memory IC and Storage Component 774-BR93G86FJ-3GTE2
IC EEPROM 16KBIT MICROWIRE 8SOPJ Product overview: BR93G86FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8SOPJ Product overview: BR93G86FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93G86FJ-3GTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOP-J

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOP-J

Buy Now Datasheet
Memory - 846-BR93G86FJ-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOP-J

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G86FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G86FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR93G86FJ-3GTE2
IC EEPROM 16KBIT MICROWIRE 8SOPJ

IC EEPROM 16KBIT MICROWIRE 8SOPJ

Supplier's Site
Memory - BR93G86FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOP-J

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 16K SPI 3MHZ 8SOPJ - 687-BR93G86FJ-3GTE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 3MHZ 8SOPJ
687-BR93G86FJ-3GTE2
IC EEPROM 16K SPI 3MHZ 8SOPJ 687-BR93G86FJ-3GTE2
IC EEPROM 16K SPI 3MHZ 8SOPJ

IC EEPROM 16K SPI 3MHZ 8SOPJ

Supplier's Site
IC EEPROM 16K SPI 3MHZ 8SOPJ

IC EEPROM 16K SPI 3MHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 864596-BR93G86FJ-3GTE2 774-BR93G86FJ-3GTE2 BR93G86FJ-3GTE2CT-ND BR93G86FJ-3GTE2 BR93G86FJ-3GTE2 687-BR93G86FJ-3GTE2 BR93G86FJ-3GTE2
Product Name Memory - EEPROM - BR93G86FJ-3GTE2 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 16K SPI 3MHZ 8SOPJ Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details