ROHM Semiconductor USA, LLC Memory - EEPROM - BR93L46RFJ-WE2 BR93L46RFJ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012082-BR93L46RFJ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012082-BR93L46RFJ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93L46RFJ-WE2 - 012082-BR93L46RFJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L46RFJ-WE2
012082-BR93L46RFJ-WE2
Memory - EEPROM - BR93L46RFJ-WE2 012082-BR93L46RFJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012082-BR93L46RFJ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012082-BR93L46RFJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2MHZ Memory IC and Storage Component - 774-BR93L46RFJ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L46RFJ-WE2
2MHZ Memory IC and Storage Component 774-BR93L46RFJ-WE2
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ Product overview: BR93L46RFJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 2MHZ 8SOPJ Product overview: BR93L46RFJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L46RFJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP-J

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP-J

Buy Now Datasheet
Memory - BR93L46RFJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP-J

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP-J

Buy Now Datasheet
Memory - BR93L46RFJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP-J

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L46RFJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L46RFJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L46RFJ-WE2
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ

IC EEPROM 1KBIT SPI 2MHZ 8SOPJ

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ

IC EEPROM 1KBIT SPI 2MHZ 8SOPJ

Supplier's Site Datasheet
IC EEPROM 1K SPI 2MHZ 8SOPJ - 687-BR93L46RFJ-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8SOPJ
687-BR93L46RFJ-WE2
IC EEPROM 1K SPI 2MHZ 8SOPJ 687-BR93L46RFJ-WE2
IC EEPROM 1K SPI 2MHZ 8SOPJ

IC EEPROM 1K SPI 2MHZ 8SOPJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012082-BR93L46RFJ-WE2 774-BR93L46RFJ-WE2 BR93L46RFJ-WE2CT-ND BR93L46RFJ-WE2 BR93L46RFJ-WE2 BR93L46RFJ-WE2 687-BR93L46RFJ-WE2
Product Name Memory - EEPROM - BR93L46RFJ-WE2 2MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1K SPI 2MHZ 8SOPJ
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 5V; 2.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details