ROHM Semiconductor GmbH 8KBit, MicroWire BUS, Low Power Serial EEPROM BR93G76FV-3A

Description
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Datasheet
Description
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G76FV-3A - ROHM Semiconductor GmbH
Willich, Germany
8KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G76FV-3A
8KBit, MicroWire BUS, Low Power Serial EEPROM BR93G76FV-3A
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G76-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet
Microwire BUS 8Kbit(512x16bit) EEPROM - BR93G76FV-3A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 8Kbit(512x16bit) EEPROM
BR93G76FV-3A
Microwire BUS 8Kbit(512x16bit) EEPROM BR93G76FV-3A
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G76-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G76FV-3A BR93G76FV-3A
Product Name 8KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 8Kbit(512x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Number of Words 512 k 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - EEPROM - AT24C08BY6-YH-T - 862012-AT24C08BY6-YH-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3)
View Details
2 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers