EEPROM Memory IC 4Kb (256 x 16) SPI 3MHz 8-MSOP
EEPROM Memory IC 4Kb (256 x 16) SPI 3MHz 8-MSOP
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-MSOP
IC EEPROM 4KBIT SPI 3MHZ 8MSOP
IC EEPROM 4KBIT SPI 3MHZ 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93G66FVM-3GTTRTR-ND | BR93G66FVM-3GTTR | BR93G66FVM-3GTTR | BR93G66FVM-3GTTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) |