IC EEPROM 64KBIT SPI 8TSSOPB Product overview: BR25S640FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S640FVT-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864589-BR25S640FVT-W
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-TSSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25S640
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25S640FVT-WE2TR, BR25S640FVT-WE2CT, BR25S640FVT-WE2DKR, BR25S640FVTWE2
IC EEPROM 64KBIT SPI 8TSSOPB
IC EEPROM 64KBIT SPI 8TSSOPB
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP-B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25S640FVT-WE2 | BR25S640FVT-WE2TR-ND | 864589-BR25S640FVT-WE2 | BR25S640FVT-WE2 | BR25S640FVT-WE2 | BR25S640FVT-WE2 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - BR25S640FVT-WE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; Tape & Reel (TR) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP-B | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |