ROHM Semiconductor USA, LLC 20MHZ Memory IC and Storage Component BR25S128F-WE2

Description
IC EEPROM 128KBIT SPI 20MHZ 8SOP Product overview: BR25S128F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128F-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT SPI 20MHZ 8SOP Product overview: BR25S128F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128F-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-BR25S128F-WE2
20MHZ Memory IC and Storage Component 774-BR25S128F-WE2
IC EEPROM 128KBIT SPI 20MHZ 8SOP Product overview: BR25S128F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 20MHZ 8SOP Product overview: BR25S128F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 846-BR25S128F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR25S128F-WE2 - 1024260-BR25S128F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25S128F-WE2
1024260-BR25S128F-WE2
Memory - EEPROM - BR25S128F-WE2 1024260-BR25S128F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024260-BR25S128F-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024260-BR25S128F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR25S128F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 128K SPI 20MHZ 8SOP

IC EEPROM 128K SPI 20MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 128K SPI 20MHZ 8SOP - 687-BR25S128F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 128K SPI 20MHZ 8SOP
687-BR25S128F-WE2
IC EEPROM 128K SPI 20MHZ 8SOP 687-BR25S128F-WE2
IC EEPROM 128K SPI 20MHZ 8SOP

IC EEPROM 128K SPI 20MHZ 8SOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR25S128F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25S128F-WE2
Integrated Circuits (ICs) - Memory - Memory BR25S128F-WE2
IC EEPROM 128KBIT SPI 20MHZ 8SOP

IC EEPROM 128KBIT SPI 20MHZ 8SOP

Supplier's Site
IC EEPROM 128K SPI 20MHZ 8SOP

IC EEPROM 128K SPI 20MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR25S128F-WE2 846-BR25S128F-WE2TR-ND 1024260-BR25S128F-WE2 BR25S128F-WE2 BR25S128F-WE2 687-BR25S128F-WE2 BR25S128F-WE2 BR25S128F-WE2
Product Name 20MHZ Memory IC and Storage Component Memory Memory - EEPROM - BR25S128F-WE2 Memory Memory IC EEPROM 128K SPI 20MHZ 8SOP Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details