ROHM Semiconductor USA, LLC Memory BR25L010F-WE2

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L010F-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L010F-WE2
5MHZ Memory IC and Storage Component 774-BR25L010F-WE2
IC EEPROM 1KBIT SPI 5MHZ 8SOP Product overview: BR25L010F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010F-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 5MHZ 8SOP Product overview: BR25L010F-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010F-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25L010F-WE2 - 1024254-BR25L010F-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L010F-WE2
1024254-BR25L010F-WE2
Memory - EEPROM - BR25L010F-WE2 1024254-BR25L010F-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024254-BR25L010F-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024254-BR25L010F-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR25L010F-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L010F-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L010F-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L010F-WE2
IC EEPROM 1KBIT SPI 5MHZ 8SOP

IC EEPROM 1KBIT SPI 5MHZ 8SOP

Supplier's Site
IC EEPROM 1KBIT SPI 5MHZ 8SOP

IC EEPROM 1KBIT SPI 5MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 1K SPI 5MHZ 8SOP - 687-BR25L010F-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 5MHZ 8SOP
687-BR25L010F-WE2
IC EEPROM 1K SPI 5MHZ 8SOP 687-BR25L010F-WE2
IC EEPROM 1K SPI 5MHZ 8SOP

IC EEPROM 1K SPI 5MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L010F-WE2TR-ND 774-BR25L010F-WE2 1024254-BR25L010F-WE2 BR25L010F-WE2 BR25L010F-WE2 BR25L010F-WE2 687-BR25L010F-WE2
Product Name Memory 5MHZ Memory IC and Storage Component Memory - EEPROM - BR25L010F-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1K SPI 5MHZ 8SOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 5V; 2.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 577578-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers