ROHM Semiconductor GmbH 2KBit, MicroWire BUS, Low Power Serial EEPROM BR93G56F-3B

Description
BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
Description
BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93G56F-3B is a 2Kbit (128x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It operates within a voltage range of 1.7V to 5.5V and supports high-speed communication with a clock frequency of up to 3MHz. The device features a high-speed write capability with a maximum write time of 5ms and includes an address auto-increment function during read operations. It is designed for a wide operating temperature range of -40°C to +85°C and offers more than 40 years of data retention along with over 1 million write cycles. The product is available in multiple compact package options, including SOP8, SSOP-B8, and TSSOP-B8, making it suitable for various applications where space is a concern. Additionally, it incorporates several write error prevention features, ensuring data integrity during operation.

Datasheet Summary
Powered by GS/AI

BR93G56F-3B is a 2Kbit (128x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It operates within a voltage range of 1.7V to 5.5V and supports high-speed communication with a clock frequency of up to 3MHz. The device features a high-speed write capability with a maximum write time of 5ms and includes an address auto-increment function during read operations. It is designed for a wide operating temperature range of -40°C to +85°C and offers more than 40 years of data retention along with over 1 million write cycles. The product is available in multiple compact package options, including SOP8, SSOP-B8, and TSSOP-B8, making it suitable for various applications where space is a concern. Additionally, it incorporates several write error prevention features, ensuring data integrity during operation.

Suppliers

Company
Product
Description
Supplier Links
2KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G56F-3B - ROHM Semiconductor GmbH
Willich, Germany
2KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G56F-3B
2KBit, MicroWire BUS, Low Power Serial EEPROM BR93G56F-3B
BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.

BR93G56-3B is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the third PIN in their PIN configuration.

Supplier's Site Datasheet
Microwire BUS 2Kbit(128x16bit) EEPROM - BR93G56F-3B - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 2Kbit(128x16bit) EEPROM
BR93G56F-3B
Microwire BUS 2Kbit(128x16bit) EEPROM BR93G56F-3B
BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.

BR93G56-3B is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the third PIN in their PIN configuration.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G56F-3B BR93G56F-3B
Product Name 2KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 2Kbit(128x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits
Number of Words 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - CAT24C128ZI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers