IC EEPROM 4KBIT SPI 8SOPJ Product overview: BR93H66RFJ-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H66RFJ-WCE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864599-BR93H66RFJ-WC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR93H66
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR93H66RFJ-WCE2DKR, BR93H66RFJ-WCE2TR, BR93H66RFJ-WCE2CT
EEPROM Memory IC 4Kbit Microwire 1.25 MHz 8-SOP-J
IC EEPROM 4KBIT SPI 8SOPJ
IC EEPROM 4KBIT SPI 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93H66RFJ-WCE2 | 864599-BR93H66RFJ-WCE2 | BR93H66RFJ-WCE2 | BR93H66RFJ-WCE2 | BR93H66RFJ-WCE2 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - BR93H66RFJ-WCE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOP; 8-SOP-J | SOIC; 8-SOIC (0.154\", 3.90mm Width) |