EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOP-J
IC EEPROM 2KBIT SPI 2MHZ 8SOPJ
SERIAL EEPROM, 1.25MHZ, SOPJ-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:1.25MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 2MHZ 8SOPJ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93H56RFJ-2CE2 | BR93H56RFJ-2CE2 | 82Y6197 | BR93H56RFJ-2CE2 |
| Product Name | Memory | Memory | Serial Eeprom, 1.25Mhz, Sopj-8; Memory Size Rohm | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP-J |