32KBIT, SPI BUS, HIGH SPEED WRIT
EEPROM Memory IC 32Kbit SPI 20 MHz VSON008X2030
32KBIT, SPI BUS, HIGH SPEED WRIT
32KBIT, SPI BUS, HIGH SPEED WRIT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR25H320NUX-5ACTRDKR-ND | BR25H320NUX-5ACTR | BR25H320NUX-5ACTR | BR25H320NUX-5ACTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |