IC EEPROM 64KBIT SPI 10MHZ 8SOPJ Product overview: BR25H640FJ-2ACE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H640FJ-2ACE2
EEPROM, AEC-Q100, 64KBIT, -40TO125DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOP-J
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25H640FJ-2ACE2 | 80AH1663 | BR25H640FJ-2ACE2 | BR25H640FJ-2ACE2 |
| Product Name | 10MHZ Memory IC and Storage Component | Eeprom, Aec-Q100, 64Kbit, -40To125Deg C Rohs Compliant Rohm | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 4.00E6 ns | |||
| Data Retention | 100 years | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |