ROHM Semiconductor USA, LLC Microwire BUS 8Kbit(512x16bit) EEPROM BR93G76-3

Description
BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet
Description
BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwire BUS 8Kbit(512x16bit) EEPROM - BR93G76-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 8Kbit(512x16bit) EEPROM
BR93G76-3
Microwire BUS 8Kbit(512x16bit) EEPROM BR93G76-3
BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G76-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Memory Chips
Product Number BR93G76-3
Product Name Microwire BUS 8Kbit(512x16bit) EEPROM
Memory Category EEPROM
Data Retention 40 years
Endurance 106 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28328261 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details