ROHM Semiconductor GmbH 16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FVM-3

Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet
Description
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G86FVM-3 - ROHM Semiconductor GmbH
Willich, Germany
16KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G86FVM-3
16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FVM-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93G86FVM-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93G86FVM-3
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93G86FVM-3
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G86FVM-3 BR93G86FVM-3
Product Name 16KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 16Kbit(1024x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256C-MAHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers