ROHM Semiconductor GmbH 8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H76RF-2C

Description
BR93H76-2C is a serial EEPROM of serial 3-line interface method.
Description
BR93H76-2C is a serial EEPROM of serial 3-line interface method.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93H76RF-2C is an 8Kbit serial EEPROM that operates on a 3-wire Microwire BUS interface, specifically designed for automotive applications with a wide operating temperature range of -40°C to +125°C. It supports a supply voltage range of 2.5V to 5.5V and features an address auto-increment function during read operations. The device is equipped with multiple write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and by command code, as well as a low voltage write mistake prevention circuit. The EEPROM has a self-timed programming cycle and indicates its status with a READY/BUSY signal. It consumes low power, with typical write and read currents of 0.8mA and 0.5mA, respectively, and a standby current of just 0.1OºA. The product is housed in compact packages such as MSOP8, TSSOP-B8, SOP8, and SOP-J8, and is AEC-Q100 qualified, ensuring high reliability for automotive applications. It offers over 50 years of data retention at 125°C and supports more than 300,000 write cycles at the same temperature.

Datasheet Summary
Powered by GS/AI

BR93H76RF-2C is an 8Kbit serial EEPROM that operates on a 3-wire Microwire BUS interface, specifically designed for automotive applications with a wide operating temperature range of -40°C to +125°C. It supports a supply voltage range of 2.5V to 5.5V and features an address auto-increment function during read operations. The device is equipped with multiple write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and by command code, as well as a low voltage write mistake prevention circuit. The EEPROM has a self-timed programming cycle and indicates its status with a READY/BUSY signal. It consumes low power, with typical write and read currents of 0.8mA and 0.5mA, respectively, and a standby current of just 0.1OºA. The product is housed in compact packages such as MSOP8, TSSOP-B8, SOP8, and SOP-J8, and is AEC-Q100 qualified, ensuring high reliability for automotive applications. It offers over 50 years of data retention at 125°C and supports more than 300,000 write cycles at the same temperature.

Suppliers

Company
Product
Description
Supplier Links
8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) - BR93H76RF-2C - ROHM Semiconductor GmbH
Willich, Germany
8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation)
BR93H76RF-2C
8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H76RF-2C
BR93H76-2C is a serial EEPROM of serial 3-line interface method.

BR93H76-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet
Automotive Microwire BUS 8Kbit(512x16bit) EEPROM - BR93H76RF-2C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Microwire BUS 8Kbit(512x16bit) EEPROM
BR93H76RF-2C
Automotive Microwire BUS 8Kbit(512x16bit) EEPROM BR93H76RF-2C
BR93H76-2C is a serial EEPROM of serial 3-line interface method.

BR93H76-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93H76RF-2C BR93H76RF-2C
Product Name 8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) Automotive Microwire BUS 8Kbit(512x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 100 years 100 years
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 8 kbits 8 kbits
Number of Words 512 k 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details