EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-TSSOP-BJ
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP-BJ
1KBIT, MICROWIRE BUS, LOW POWER
IC EEPROM 1KBIT MICROWIRE 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR93G46FVJ-3GTE2TR-ND | BR93G46FVJ-3GTE2 | BR93G46FVJ-3GTE2 | BR93G46FVJ-3GTE2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |