ROHM Semiconductor USA, LLC Memory BR25L160FJ-WE2

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L160FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP-J

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP-J

Buy Now Datasheet
Memory - EEPROM - BR25L160FJ-WE2 - 1024256-BR25L160FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L160FJ-WE2
1024256-BR25L160FJ-WE2
Memory - EEPROM - BR25L160FJ-WE2 1024256-BR25L160FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024256-BR25L160FJ-W E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024256-BR25L160FJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L160FJ-WE2
5MHZ Memory IC and Storage Component 774-BR25L160FJ-WE2
IC EEPROM 16KBIT SPI 5MHZ 8SOPJ Product overview: BR25L160FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L160FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 5MHZ 8SOPJ Product overview: BR25L160FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L160FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25L160FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOP-J

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 16KBIT SPI 5MHZ 8SOPJ

IC EEPROM 16KBIT SPI 5MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L160FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L160FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L160FJ-WE2
IC EEPROM 16KBIT SPI 5MHZ 8SOPJ

IC EEPROM 16KBIT SPI 5MHZ 8SOPJ

Supplier's Site
Serial Eeprom, 16Kbit, 5Mhz, Sop-8; Memory Size Rohm - 28W1235 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 5Mhz, Sop-8; Memory Size Rohm
28W1235
Serial Eeprom, 16Kbit, 5Mhz, Sop-8; Memory Size Rohm 28W1235
SERIAL EEPROM, 16KBIT, 5MHZ, SOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 5MHZ, SOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L160FJ-WE2TR-ND 1024256-BR25L160FJ-WE2 774-BR25L160FJ-WE2 BR25L160FJ-WE2 BR25L160FJ-WE2 BR25L160FJ-WE2 28W1235
Product Name Memory Memory - EEPROM - BR25L160FJ-WE2 5MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 16Kbit, 5Mhz, Sop-8; Memory Size Rohm
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C08C-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 520366230906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers