The BR93L46RFV-WE2 is a 1Kbit serial EEPROM from Quarktwin Technology Ltd., utilizing a 3-wire Microwire interface for communication. It operates within a voltage range of 1.8V to 5.5V and supports high-speed data transfer at a clock frequency of up to 2MHz. The device features a maximum write time of 5ms and includes an address auto-increment function for efficient data reading. This EEPROM is designed with several protective features, including write prohibition during power-on and low voltage conditions, as well as a write mistake prevention function. It has a data retention capability of up to 40 years and an endurance of 1,000,000 write cycles. The typical current consumption during write operations is 1.2mA, while read operations consume approximately 0.3mA, and standby current is as low as 0.1OºA. The BR93L46RFV-WE2 is available in an 8-pin SOP package, making it suitable for compact designs. Its low power consumption and robust features make it a viable option for applications requiring reliable non-volatile memory storage.
IC EEPROM 1KBIT SPI 2MHZ 8SSOPB Product overview: BR93L46RFV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L46RFV-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012085-BR93L46RFV-WE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SSOP-B
IC EEPROM 1KBIT SPI 2MHZ 8SSOPB
IC EEPROM 1KBIT SPI 2MHZ 8SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93L46RFV-WE2 | BR93L46RFV-WE2TR-ND | 012085-BR93L46RFV-WE2 | BR93L46RFV-WE2 | BR93L46RFV-WE2 | BR93L46RFV-WE2 |
| Product Name | 2MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - BR93L46RFV-WE2 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | |||||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |