EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-DIP-T
IC EEPROM 16KBIT SPI 5MHZ 8DIP
IC EEPROM 16KBIT SPI 5MHZ 8DIP
EEPROM Memory IC 16Kbit SPI 5 MHz 8-DIP-T
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25L160-W-ND | BR25L160-W | BR25L160-W | BR25L160-W |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |