EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-MSOP
IC EEPROM 8KBIT SPI 2MHZ 8MSOP Product overview: BR93A76RFVM-WMTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93A76RFVM-WMTR
Win Source Part Number: 1000859-BR93A76RFVM-
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (512 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR93A76RFVM-WMCT,BR9
Base Product Number: BR93A76
IC EEPROM 8KBIT SPI 2MHZ 8MSOP
EEPROM, AEC-Q100, 8KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 8KBIT SPI 2MHZ 8MSOP
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93A76RFVM-WMTR-ND | 774-BR93A76RFVM-WMTR | 1000859-BR93A76RFVM-WMTR | BR93A76RFVM-WMTR | 80AH1680 | BR93A76RFVM-WMTR | BR93A76RFVM-WMTR |
| Product Name | Memory | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 8Kbit, -40 To 105Deg C Rohs Compliant Rohm | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5V ~ 5.5V | 2.5V ~ 5.5V | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | 2.5V ~ 5.5V | ||
| Access Time | 200 ns |