California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2561D-1Y-A

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2561D-1Y-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2561D-1Y-A-ND
Transistor, Photovoltaic Output Optoisolators PS2561D-1Y-A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2561D-1Y-A - 1090016-PS2561D-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2561D-1Y-A
1090016-PS2561D-1Y-A
Optoisolators - Transistor, Photovoltaic Output - PS2561D-1Y-A 1090016-PS2561D-1Y-A
Manufacturer: CEL Win Source Part Number: 1090016-PS2561D-1Y-A Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 40mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1090016-PS2561D-1Y-A
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 40mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PS2561D-1Y-A
Transistor Output Optocouplers PS2561D-1Y-A
Transistor Output Optocouplers BV=5000Vr.m.s 1 Channel

Transistor Output Optocouplers BV=5000Vr.m.s 1 Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS2561D-1Y-A-ND 1090016-PS2561D-1Y-A PS2561D-1Y-A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2561D-1Y-A Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3125MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details