Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Manufacturer: CEL
Win Source Part Number: 1090017-PS2561DL1-1Y
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 200% @ 5mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 40mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | PS2561DL1-1Y-Q-A-ND | 1090017-PS2561DL1-1Y-Q-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PS2561DL1-1Y-Q-A |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | "4-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole | 4-DIP |
| Isolation Voltage | 5000 volts | 5000 volts |