Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS2565-1-V-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Phototransistor |
| Package Type | "4-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |