California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2565L-1-A

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2565L-1A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2565L-1A-ND
Transistor, Photovoltaic Output Optoisolators PS2565L-1A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1-A - 1090027-PS2565L-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1-A
1090027-PS2565L-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2565L-1-A 1090027-PS2565L-1-A
Manufacturer: CEL Win Source Part Number: 1090027-PS2565L-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090027-PS2565L-1-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2565L-1A-ND 1090027-PS2565L-1-A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2565L-1-A
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details